SunLED Company, LLC LED Indication - Discrete XLM2MOK01W

Description
Orange 605nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - XLM2MOK01W-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
XLM2MOK01W-ND
LED Indication - Discrete XLM2MOK01W-ND
Orange 605nm LED Indication - Discrete 2.2V Radial

Orange 605nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XLM2MOK01W-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
LED Indication - Discrete - 1497-XCVG11D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details