SunLED Company, LLC LED Indication - Discrete XZDGK55W-3

Description
Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1408-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1408-1-ND
LED Indication - Discrete 1497-1408-1-ND
Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1408-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1408-2-ND
LED Indication - Discrete 1497-1408-2-ND
Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1408-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1408-6-ND
LED Indication - Discrete 1497-1408-6-ND
Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1408-1-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
LED Indication - Discrete - 1497-1475-6-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details