SunLED Company, LLC LED Indication - Discrete XZCM2CRK54WA-1VF

Description
Red 625nm LED Indication - Discrete 1.8V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 1.8V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZCM2CRK54WA-1VFTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZCM2CRK54WA-1VFTR-ND
LED Indication - Discrete 1497-XZCM2CRK54WA-1VFTR-ND
Red 625nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Red 625nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-XZCM2CRK54WA-1VFDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZCM2CRK54WA-1VFDKR-ND
LED Indication - Discrete 1497-XZCM2CRK54WA-1VFDKR-ND
Red 625nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Red 625nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-XZCM2CRK54WA-1VFCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZCM2CRK54WA-1VFCT-ND
LED Indication - Discrete 1497-XZCM2CRK54WA-1VFCT-ND
Red 625nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Red 625nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZCM2CRK54WA-1VFTR-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
Multichip LED - MT101NP-UG - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Ceramic 5mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details