SunLED Company, LLC LED Indication - Discrete XZBBR68W5MAV-3

Description
Blue 467nm LED Indication - Discrete 2.9V 0402 (1005 Metric)
Request a Quote Datasheet
Description
Blue 467nm LED Indication - Discrete 2.9V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1388-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1388-2-ND
LED Indication - Discrete 1497-1388-2-ND
Blue 467nm LED Indication - Discrete 2.9V 0402 (1005 Metric)

Blue 467nm LED Indication - Discrete 2.9V 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1388-2-ND
Product Name LED Indication - Discrete
LED Package: 0402 (1005 Metric)
LED Type Blue
Peak Wavelength 461 nm (4610 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 1497-1256-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details