Cree, Inc. LEDs C503B-RAN-CA0B0AA1

Description
LED Red 624nm 15deg 17cd 5mm 2-pin
Request a Quote Datasheet
Description
LED Red 624nm 15deg 17cd 5mm 2-pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 9047367 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Red 624nm 15deg 17cd 5mm 2-pin

LED Red 624nm 15deg 17cd 5mm 2-pin

Supplier's Site
LEDs - 9047367P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Red 624nm 15deg 17cd 5mm 2-pin

LED Red 624nm 15deg 17cd 5mm 2-pin

Supplier's Site
LEDs - 1629718 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Red 624nm 15deg 17cd 5mm 2-pin

LED Red 624nm 15deg 17cd 5mm 2-pin

Supplier's Site
LED Indication - Discrete - C503B-RAN-CA0B0AA1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-RAN-CA0B0AA1-ND
LED Indication - Discrete C503B-RAN-CA0B0AA1-ND
Red 624nm LED Indication - Discrete 2.1V Radial

Red 624nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-RAN-CA0B0AA1
Standard LEDs - Through Hole C503B-RAN-CA0B0AA1
Standard LEDs - Through Hole Red Round

Standard LEDs - Through Hole Red Round

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 9047367 9047367P C503B-RAN-CA0B0AA1-ND C503B-RAN-CA0B0AA1
Product Name LEDs LEDs LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 5.8 (dia.) x 8.8 (h)mm Radial
LED Type Red; Clear Red
Peak Wavelength 630 nm (6300 Å) 624 nm (6240 Å)
Viewing Angle 15 degrees 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
LED Annunciator Retrofit Lamps - SMT Cluster -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 740 milliCandela
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details