SunLED Company, LLC LED Indication - Discrete XZCDGK53W-1VF

Description
Green 525nm LED Indication - Discrete 2.65V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 2.65V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZCDGK53W-1VFCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZCDGK53W-1VFCT-ND
LED Indication - Discrete 1497-XZCDGK53W-1VFCT-ND
Green 525nm LED Indication - Discrete 2.65V 0603 (1608 Metric)

Green 525nm LED Indication - Discrete 2.65V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-XZCDGK53W-1VFDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZCDGK53W-1VFDKR-ND
LED Indication - Discrete 1497-XZCDGK53W-1VFDKR-ND
Green 525nm LED Indication - Discrete 2.65V 0603 (1608 Metric)

Green 525nm LED Indication - Discrete 2.65V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-XZCDGK53W-1VFTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZCDGK53W-1VFTR-ND
LED Indication - Discrete 1497-XZCDGK53W-1VFTR-ND
Green 525nm LED Indication - Discrete 2.65V 0603 (1608 Metric)

Green 525nm LED Indication - Discrete 2.65V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZCDGK53W-1VFCT-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1141-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type White
Viewing Angle 120 degrees
View Details
DURIS® low and mid power LEDs - GW JDSRS1.CC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 120 degrees
View Details