SunLED Company, LLC LED Indication - Discrete XZCBD55W-A2RT

Description
Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1293-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1293-1-ND
LED Indication - Discrete 1497-1293-1-ND
Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1293-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1293-6-ND
LED Indication - Discrete 1497-1293-6-ND
Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1293-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1293-2-ND
LED Indication - Discrete 1497-1293-2-ND
Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1293-1-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
1W High Power LED - ASMT-AR00-AST01 - Broadcom Inc.
Specs
Optical Power Output 1000 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details