SunLED Company, LLC LED Indication - Discrete XZCBD53W-8ST

Description
Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1424-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1424-1-ND
LED Indication - Discrete 1497-1424-1-ND
Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1424-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1424-2-ND
LED Indication - Discrete 1497-1424-2-ND
Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Blue 465nm LED Indication - Discrete 3.3V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1424-1-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 1497-XSMYK18D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details