Blue 465nm LED Indication - Discrete 3.3V TO-236-3, SC-59, SOT-23-3
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | XZCBD48WA-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | TO-236-3, SC-59, SOT-23-3 |
| LED Type | Blue |
| Peak Wavelength | 460 nm (4600 Å) |
| Viewing Angle | 140 degrees |