SunLED Company, LLC LED Indication - Discrete XZM2DG45WT-9

Description
Green 525nm LED Indication - Discrete 3.2V 2-SMD, Z-Bend, Bottom Entry
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V 2-SMD, Z-Bend, Bottom Entry
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1338-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1338-2-ND
LED Indication - Discrete 1497-1338-2-ND
Green 525nm LED Indication - Discrete 3.2V 2-SMD, Z-Bend, Bottom Entry

Green 525nm LED Indication - Discrete 3.2V 2-SMD, Z-Bend, Bottom Entry

Buy Now Datasheet
LED Indication - Discrete - 1497-1338-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1338-1-ND
LED Indication - Discrete 1497-1338-1-ND
Green 525nm LED Indication - Discrete 3.2V 2-SMD, Z-Bend, Bottom Entry

Green 525nm LED Indication - Discrete 3.2V 2-SMD, Z-Bend, Bottom Entry

Buy Now Datasheet
LED Indication - Discrete - 1497-1338-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1338-6-ND
LED Indication - Discrete 1497-1338-6-ND
Green 525nm LED Indication - Discrete 3.2V 2-SMD, Z-Bend, Bottom Entry

Green 525nm LED Indication - Discrete 3.2V 2-SMD, Z-Bend, Bottom Entry

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1338-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Z-Bend, Bottom Entry
LED Type Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-XCMDK12D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details