SunLED Company, LLC LED Indication - Discrete XSUY18D

Description
Yellow 588nm LED Indication - Discrete 1.95V Radial
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 1.95V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1056-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1056-ND
LED Indication - Discrete 1497-1056-ND
Yellow 588nm LED Indication - Discrete 1.95V Radial

Yellow 588nm LED Indication - Discrete 1.95V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1056-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 1497-1264-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details