SunLED Company, LLC LED Indication - Discrete XSUGR18M

Description
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial
Request a Quote Datasheet
Description
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1459-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1459-ND
LED Indication - Discrete 1497-1459-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1459-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 627 nm (5650 to 6270 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
LED Indication - Discrete - 1497-1388-2-ND - DigiKey
Specs
LED Package: 0402 (1005 Metric)
LED Type Blue
Peak Wavelength 461 nm (4610 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-M9N2-A737-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers