SunLED Company, LLC LED Indication - Discrete XSMDK43MB

Description
Red 630nm LED Indication - Discrete 1.95V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.95V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1047-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1047-ND
LED Indication - Discrete 1497-1047-ND
Red 630nm LED Indication - Discrete 1.95V Radial

Red 630nm LED Indication - Discrete 1.95V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1047-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XLVG12D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details