SunLED Company, LLC LED Indication - Discrete XLM2MOK12W

Description
Orange 605nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1263-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1263-ND
LED Indication - Discrete 1497-1263-ND
Orange 605nm LED Indication - Discrete 2.2V Radial

Orange 605nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1263-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - XZM2DG50W-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
OSLON® Square LED - GW CSSRM1.EC - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2400 to 5000 K
Viewing Angle 120 degrees
View Details