"LED Lighting Color - Green 525nm (Typ) 4-DIP (0.200"", 5.08mm)"
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | XSM2DG983W-ND |
| Product Name | LED Color Lighting |
| LED Package: | "4-DIP (0.200"", 5.08mm)" |
| LED Type | Green |
| Peak Wavelength | 525 nm (5250 Å) |