SunLED Company, LLC LED Indication - Discrete XSCGS43MB

Description
Blue-Green 505nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Blue-Green 505nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1039-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1039-ND
LED Indication - Discrete 1497-1039-ND
Blue-Green 505nm LED Indication - Discrete 3.2V Radial

Blue-Green 505nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1039-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green; Blue; Multi-Colored
Peak Wavelength 505 nm (5050 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XLVGMYK29M-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 574 to 590 nm (5740 to 5900 Å)
View Details