Blue-Green 505nm LED Indication - Discrete 3.2V Radial
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | XSCGS23MB-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | Radial |
| LED Type | Green; Blue; Multi-Colored |
| Peak Wavelength | 505 nm (5050 Å) |
| Viewing Angle | 110 degrees |