Kingbright Corporation 2.0X1.2MM YEL SMD LED AP2012YC

Description
Features and Applications 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors
Request a Quote Datasheet
Description
Features and Applications 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0X1.2MM YEL SMD LED - AP2012YC - Kingbright Corporation
City of Industry, CA, USA
2.0X1.2MM YEL SMD LED
AP2012YC
2.0X1.2MM YEL SMD LED AP2012YC
Features and Applications 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors

Features and Applications

  • 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Status indication
  • Available in various colors
Supplier's Site Datasheet
Optics - LEDs - Light Pipes - AP2012YC - 1045301-AP2012YC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - AP2012YC
1045301-AP2012YC
Optics - LEDs - Light Pipes - AP2012YC 1045301-AP2012YC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045301-AP2012YC Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.1 V Viewing Angle: 120 ° Categories: Optics - LEDs - Light Pipes Case / Package: 120 Lens Style: Clear Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045301-AP2012YC
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Viewing Angle: 120 °
Categories: Optics - LEDs - Light Pipes
Case / Package: 120
Lens Style: Clear
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now

Technical Specifications

  Kingbright Corporation Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AP2012YC 1045301-AP2012YC
Product Name 2.0X1.2MM YEL SMD LED Optics - LEDs - Light Pipes - AP2012YC
LED Package: 0805 LED Height-1.1mm
LED Type Yellow Yellow; Yellow
Peak Wavelength 588 nm (5880 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details