SunLED Company, LLC LED Indication - Discrete XLMOK11D

Description
Orange 601nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Orange 601nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - XLMOK11D-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
XLMOK11D-ND
LED Indication - Discrete XLMOK11D-ND
Orange 601nm LED Indication - Discrete 2.1V Radial

Orange 601nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XLMOK11D-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3080EC3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers