SunLED Company, LLC LED Indication - Discrete XLM2MOK20W

Description
Orange 605nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1285-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1285-ND
LED Indication - Discrete 1497-1285-ND
Orange 605nm LED Indication - Discrete 2.2V Radial

Orange 605nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1285-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 30 to 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1303-1-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red; Green; Multi-Colored
Peak Wavelength 520 to 640 nm (5200 to 6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details