SunLED Company, LLC LED Indication - Discrete XLDGK20W

Description
Green 525nm LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1282-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1282-ND
LED Indication - Discrete 1497-1282-ND
Green 525nm LED Indication - Discrete 3.3V Radial

Green 525nm LED Indication - Discrete 3.3V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1282-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 515 nm (5150 Å)
Viewing Angle 30 to 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Super 0.5W Power PLCC-4 Surface Mount LED Indicator - ASMT-QRBD-AEF0E - Broadcom Inc.
Specs
LED Package: Mini PLCC-4
LED Type Red
Peak Wavelength 630 nm (6297 Å)
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details