SunLED Company, LLC LED Indication - Discrete XLFBB11W

Description
Blue 470nm LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1003-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1003-ND
LED Indication - Discrete 1497-1003-ND
Blue 470nm LED Indication - Discrete 3.3V Radial

Blue 470nm LED Indication - Discrete 3.3V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1003-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1313-1-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Red; Green; Multi-Colored
Peak Wavelength 515 to 645 nm (5150 to 6450 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details