SunLED Company, LLC
LED Indication - Discrete
XCUY32D
Description
LED YELLOW T-1 3MM
Request a Quote
Email Supplier
Datasheet
Description
LED YELLOW T-1 3MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
1497-XCUY32D-ND |
|
Product Name
|
LED Indication - Discrete |
|
LED Package:
|
Radial
|
|
LED Type
|
Yellow
|
|
Peak Wavelength
|
590 nm (5900 Å)
|
|
Viewing Angle
|
40 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
Optical Power Output
980 milliwatts
Array
Array
Number of Array Elements
1
View Details
LED Package:
2-PLCC
LED Type
Blue
Peak Wavelength
465 nm (4650 Å)
View Details