SunLED Company, LLC LED Indication - Discrete XZFBB45S

Description
Blue 470nm LED Indication - Discrete 3.3V 2-PLCC
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1135-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1135-2-ND
LED Indication - Discrete 1497-1135-2-ND
Blue 470nm LED Indication - Discrete 3.3V 2-PLCC

Blue 470nm LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1497-1135-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1135-1-ND
LED Indication - Discrete 1497-1135-1-ND
Blue 470nm LED Indication - Discrete 3.3V 2-PLCC

Blue 470nm LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1497-1135-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1135-6-ND
LED Indication - Discrete 1497-1135-6-ND
Blue 470nm LED Indication - Discrete 3.3V 2-PLCC

Blue 470nm LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1135-2-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-MW06-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 45 degrees
View Details