SunLED Company, LLC SMD and Through-Hole IR Diodes IR Emitter

Description
SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with state of the art equipment, SunLED supports high profile customers with production capabilities exceeding 350 million LEDs per month. Flexibility and extensive product offering Responsive customer & technical support Stringent quality control (ISO 9001: 2000 and ISO 14001:2004) Short lead time (most products have 4 weeks average lead time) Strong capabilities of providing COB, Custom & Value Added LEDs High volume capability
Description
SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with state of the art equipment, SunLED supports high profile customers with production capabilities exceeding 350 million LEDs per month. Flexibility and extensive product offering Responsive customer & technical support Stringent quality control (ISO 9001: 2000 and ISO 14001:2004) Short lead time (most products have 4 weeks average lead time) Strong capabilities of providing COB, Custom & Value Added LEDs High volume capability

Suppliers

Company
Product
Description
Supplier Links
SMD and Through-Hole IR Diodes - IR Emitter - SunLED Company, LLC
Walnut, CA, USA
SMD and Through-Hole IR Diodes
IR Emitter
SMD and Through-Hole IR Diodes IR Emitter
SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with state of the art equipment, SunLED supports high profile customers with production capabilities exceeding 350 million LEDs per month. Flexibility and extensive product offering Responsive customer & technical support Stringent quality control (ISO 9001: 2000 and ISO 14001:2004) Short lead time (most products have 4 weeks average lead time) Strong capabilities of providing COB, Custom & Value Added LEDs High volume capability

SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with state of the art equipment, SunLED supports high profile customers with production capabilities exceeding 350 million LEDs per month.

  • Flexibility and extensive product offering
  • Responsive customer & technical support
  • Stringent quality control (ISO 9001: 2000 and ISO 14001:2004)
  • Short lead time (most products have 4 weeks average lead time)
  • Strong capabilities of providing COB, Custom & Value Added LEDs
  • High volume capability
Supplier's Site

Technical Specifications

  SunLED Company, LLC
Product Category Light Emitting Diodes (LED)
Product Number IR Emitter
Product Name SMD and Through-Hole IR Diodes
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-XZFBB74WDKR-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details