Sugatsune America, Inc. STRIKE PLATE - W4 W4

Description
Material Steel Finish Chromate Weight of Item (g) 1.7 Length or Depth of Item when closed (mm) 2.5 Length or Depth of Item when closed (in) 0.125 Height of Item (mm) 12 Height of Item (in) 0.5 Width of Item (mm) 12 Width of Item (in) 0.5 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5mm or #5 countersunk screw Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory Y
Description
Material Steel Finish Chromate Weight of Item (g) 1.7 Length or Depth of Item when closed (mm) 2.5 Length or Depth of Item when closed (in) 0.125 Height of Item (mm) 12 Height of Item (in) 0.5 Width of Item (mm) 12 Width of Item (in) 0.5 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5mm or #5 countersunk screw Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory Y
Datasheet
Datasheet Summary
Powered by GS/AI

W4 is a steel strike plate with a chromate finish, measuring 2.5 mm in thickness, 12 mm in depth, and 6 mm in diameter, with a weight of 1.7 g. It is designed for use with magnetic catches and requires fasteners for installation.

Datasheet Summary
Powered by GS/AI

W4 is a steel strike plate with a chromate finish, measuring 2.5 mm in thickness, 12 mm in depth, and 6 mm in diameter, with a weight of 1.7 g. It is designed for use with magnetic catches and requires fasteners for installation.

Suppliers

Company
Product
Description
Supplier Links
STRIKE PLATE - W4 - W4 - Sugatsune America, Inc.
Carson, CA, United States
STRIKE PLATE - W4
W4
STRIKE PLATE - W4 W4
Material Steel Finish Chromate Weight of Item (g) 1.7 Length or Depth of Item when closed (mm) 2.5 Length or Depth of Item when closed (in) 0.125 Height of Item (mm) 12 Height of Item (in) 0.5 Width of Item (mm) 12 Width of Item (in) 0.5 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5mm or #5 countersunk screw Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory Y
  • Material Steel
  • Finish Chromate
  • Weight of Item (g) 1.7
  • Length or Depth of Item when closed (mm) 2.5
  • Length or Depth of Item when closed (in) 0.125
  • Height of Item (mm) 12
  • Height of Item (in) 0.5
  • Width of Item (mm) 12
  • Width of Item (in) 0.5
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 3.5mm or #5 countersunk screw
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory Y
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number W4
Product Name STRIKE PLATE - W4
Materials Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Hasp - HP-100 - HP-100 - Sugatsune America, Inc.
Specs
Latch Types Hasp
Materials Stainless; Steel; 304 Stainless Steel
View Details
MAGNETIC CATCH (SNAP-IN TYPE) - MC-FS34WW - MC-FS34WW - Sugatsune America, Inc.
Specs
Materials Plastic; Plastic (Pa)
View Details
ADJUSTABLE DRAW LATCH - CHN-75S - CHN-75S - Sugatsune America, Inc.
Specs
Latch Types Draw/Tension
Materials Steel; Steel
View Details
SEALED MAGNETIC CATCH (W/SWITCH) - MC-JM74SW-30 - MC-JM74SW-30 - Sugatsune America, Inc.
Specs
Operation Magnetic
Materials Plastic; Plastic (Pc)
View Details