Sugatsune America, Inc.DISK DAMPER / PIVOT HINGE - UDD-S-RUDD-S-R
Description
Material Plastic (ABS)
Finish Light Gray
Weight of Item (g) 90
Length or Depth of Item when closed (mm) 80
Length or Depth of Item when closed (in) 3.1875
Height of Item (mm) 48.2
Height of Item (in) 1.9375
Width of Item (mm) 19.6
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 10.2
Max. Torque (lbs-in/ea) 8.9
Min. Torque (kgf-cm/ea) 5.1
Min. Torque (lbs-in/ea) 4.4
Max. Torque (kgf-cm/pr) 20.5
Max. Torque (lbs-in/pr) 17.8
Min. Torque (kgf-cm/pr) 10.2
Min. Torque (lbs-in/pr) 8.8
Dampening Direction Clockwise
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M5 x 8
Fasteners Type Truss Head Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Datasheet
Description
Material Plastic (ABS)
Finish Light Gray
Weight of Item (g) 90
Length or Depth of Item when closed (mm) 80
Length or Depth of Item when closed (in) 3.1875
Height of Item (mm) 48.2
Height of Item (in) 1.9375
Width of Item (mm) 19.6
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 10.2
Max. Torque (lbs-in/ea) 8.9
Min. Torque (kgf-cm/ea) 5.1
Min. Torque (lbs-in/ea) 4.4
Max. Torque (kgf-cm/pr) 20.5
Max. Torque (lbs-in/pr) 17.8
Min. Torque (kgf-cm/pr) 10.2
Min. Torque (lbs-in/pr) 8.8
Dampening Direction Clockwise
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M5 x 8
Fasteners Type Truss Head Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
Material Plastic (ABS)
Finish Light Gray
Weight of Item (g) 90
Length or Depth of Item when closed (mm) 80
Length or Depth of Item when closed (in) 3.1875
Height of Item (mm) 48.2
Height of Item (in) 1.9375
Width of Item (mm) 19.6
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 10.2
Max. Torque (lbs-in/ea) 8.9
Min. Torque (kgf-cm/ea) 5.1
Min. Torque (lbs-in/ea) 4.4
Max. Torque (kgf-cm/pr) 20.5
Max. Torque (lbs-in/pr) 17.8
Min. Torque (kgf-cm/pr) 10.2
Min. Torque (lbs-in/pr) 8.8
Dampening Direction Clockwise
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M5 x 8
Fasteners Type Truss Head Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N