Sugatsune America, Inc. ROTARY DAMPER - SRN-D2-R102 SRN-D2-R102

Description
Material Plastic (PC) Finish Black Weight of Item (g) 11.8 Length or Depth of Item when closed (mm) 50 Length or Depth of Item when closed (in) 2 Height of Item (mm) 19 Height of Item (in) 0.75 Width of Item (mm) 25 Width of Item (in) 1 Max. Torque (kgf-cm/ea) 1 Max. Torque (lbs-in/ea) 0.86 Max. Torque (kgf-cm/pr) 2 Max. Torque (lbs-in/pr) 1.72 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4 mm pan head screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
Datasheet
Description
Material Plastic (PC) Finish Black Weight of Item (g) 11.8 Length or Depth of Item when closed (mm) 50 Length or Depth of Item when closed (in) 2 Height of Item (mm) 19 Height of Item (in) 0.75 Width of Item (mm) 25 Width of Item (in) 1 Max. Torque (kgf-cm/ea) 1 Max. Torque (lbs-in/ea) 0.86 Max. Torque (kgf-cm/pr) 2 Max. Torque (lbs-in/pr) 1.72 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4 mm pan head screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROTARY DAMPER - SRN-D2-R102 - SRN-D2-R102 - Sugatsune America, Inc.
Carson, CA, United States
ROTARY DAMPER - SRN-D2-R102
SRN-D2-R102
ROTARY DAMPER - SRN-D2-R102 SRN-D2-R102
Material Plastic (PC) Finish Black Weight of Item (g) 11.8 Length or Depth of Item when closed (mm) 50 Length or Depth of Item when closed (in) 2 Height of Item (mm) 19 Height of Item (in) 0.75 Width of Item (mm) 25 Width of Item (in) 1 Max. Torque (kgf-cm/ea) 1 Max. Torque (lbs-in/ea) 0.86 Max. Torque (kgf-cm/pr) 2 Max. Torque (lbs-in/pr) 1.72 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4 mm pan head screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
  • Material Plastic (PC)
  • Finish Black
  • Weight of Item (g) 11.8
  • Length or Depth of Item when closed (mm) 50
  • Length or Depth of Item when closed (in) 2
  • Height of Item (mm) 19
  • Height of Item (in) 0.75
  • Width of Item (mm) 25
  • Width of Item (in) 1
  • Max. Torque (kgf-cm/ea) 1
  • Max. Torque (lbs-in/ea) 0.86
  • Max. Torque (kgf-cm/pr) 2
  • Max. Torque (lbs-in/pr) 1.72
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 4 mm pan head screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant Not Compliant
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Rotary Dampers
Product Number SRN-D2-R102
Product Name ROTARY DAMPER - SRN-D2-R102
Unlock Full Specs
to access all available technical data

Similar Products