Material Zinc Alloy
Finish Plain
Weight of Item (g) 240
Length or Depth of Item when closed (mm) 64.5
Length or Depth of Item when closed (in) 2.5625
Height of Item (mm) 66
Height of Item (in) 2.625
Width of Item (mm) 44.5
Width of Item (in) 1.8125
Max. Torque (kgf-cm/ea) 100
Max. Torque (lbs-in/ea) 86.9
Dampening Direction Counter clockwise
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Size M3, M5
Fasteners Type Machine screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material Zinc Alloy
Finish Plain
Weight of Item (g) 240
Length or Depth of Item when closed (mm) 64.5
Length or Depth of Item when closed (in) 2.5625
Height of Item (mm) 66
Height of Item (in) 2.625
Width of Item (mm) 44.5
Width of Item (in) 1.8125
Max. Torque (kgf-cm/ea) 100
Max. Torque (lbs-in/ea) 86.9
Dampening Direction Counter clockwise
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Size M3, M5
Fasteners Type Machine screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SYN-H1-L104 is an adjustable vane damper designed to provide counter-clockwise damping with a torque of 100 kgf·cm (86.9 lbs·in). The damper has a zinc alloy body and steel shaft, weighing 240 g. It is intended for use with a separate stopper to prevent excessive load, and torque adjustment is achieved by turning an adjustment screw within 360°, followed by tightening the lock screw.
Datasheet Summary Powered by GS/AI
The SYN-H1-L104 is an adjustable vane damper designed to provide counter-clockwise damping with a torque of 100 kgf·cm (86.9 lbs·in). The damper has a zinc alloy body and steel shaft, weighing 240 g. It is intended for use with a separate stopper to prevent excessive load, and torque adjustment is achieved by turning an adjustment screw within 360°, followed by tightening the lock screw.
Material Zinc Alloy
Finish Plain
Weight of Item (g) 240
Length or Depth of Item when closed (mm) 64.5
Length or Depth of Item when closed (in) 2.5625
Height of Item (mm) 66
Height of Item (in) 2.625
Width of Item (mm) 44.5
Width of Item (in) 1.8125
Max. Torque (kgf-cm/ea) 100
Max. Torque (lbs-in/ea) 86.9
Dampening Direction Counter clockwise
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Size M3, M5
Fasteners Type Machine screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N