Sugatsune America, Inc.DISK DAMPER / PIVOT HINGE - UDD-H-RUDD-H-R
Description
Material Plastic (ABS)
Finish Light Gray
Weight of Item (g) 90
Length or Depth of Item when closed (mm) 80
Length or Depth of Item when closed (in) 3.1875
Height of Item (mm) 48.2
Height of Item (in) 1.9375
Width of Item (mm) 19.6
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 30.6
Max. Torque (lbs-in/ea) 26.6
Min. Torque (kgf-cm/ea) 20.4
Min. Torque (lbs-in/ea) 17.7
Max. Torque (kgf-cm/pr) 61.2
Max. Torque (lbs-in/pr) 53.2
Min. Torque (kgf-cm/pr) 40.8
Min. Torque (lbs-in/pr) 35.4
Dampening Direction Clockwise
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M5 x 8
Fasteners Type Truss Head Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material Plastic (ABS)
Finish Light Gray
Weight of Item (g) 90
Length or Depth of Item when closed (mm) 80
Length or Depth of Item when closed (in) 3.1875
Height of Item (mm) 48.2
Height of Item (in) 1.9375
Width of Item (mm) 19.6
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 30.6
Max. Torque (lbs-in/ea) 26.6
Min. Torque (kgf-cm/ea) 20.4
Min. Torque (lbs-in/ea) 17.7
Max. Torque (kgf-cm/pr) 61.2
Max. Torque (lbs-in/pr) 53.2
Min. Torque (kgf-cm/pr) 40.8
Min. Torque (lbs-in/pr) 35.4
Dampening Direction Clockwise
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M5 x 8
Fasteners Type Truss Head Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The UDD-H-R Disk Damper from Sugatsune America, Inc. is designed for upward-opening doors, providing a gentle closing mechanism that prevents slamming. It features a compact profile for unobtrusive installation and is suitable for food service environments. The damper has been tested for 30,000 open/close cycles, ensuring durability. It operates effectively within a temperature range of 5 to 35 °C (41 to 95 °F). The main body and cover are made from light gray ABS plastic, while the mounting plate is constructed from nickel-plated steel. The UDD-H-R model offers a torque range of 20.4 to 30.6 kgf¬?cm (17.7 to 26.6 lbs¬?in), making it suitable for various door weights. Installation requires additional spacers and screws, which are not included.
Datasheet Summary Powered by GS/AI
The UDD-H-R Disk Damper from Sugatsune America, Inc. is designed for upward-opening doors, providing a gentle closing mechanism that prevents slamming. It features a compact profile for unobtrusive installation and is suitable for food service environments. The damper has been tested for 30,000 open/close cycles, ensuring durability. It operates effectively within a temperature range of 5 to 35 °C (41 to 95 °F). The main body and cover are made from light gray ABS plastic, while the mounting plate is constructed from nickel-plated steel. The UDD-H-R model offers a torque range of 20.4 to 30.6 kgf¬?cm (17.7 to 26.6 lbs¬?in), making it suitable for various door weights. Installation requires additional spacers and screws, which are not included.
Material Plastic (ABS)
Finish Light Gray
Weight of Item (g) 90
Length or Depth of Item when closed (mm) 80
Length or Depth of Item when closed (in) 3.1875
Height of Item (mm) 48.2
Height of Item (in) 1.9375
Width of Item (mm) 19.6
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 30.6
Max. Torque (lbs-in/ea) 26.6
Min. Torque (kgf-cm/ea) 20.4
Min. Torque (lbs-in/ea) 17.7
Max. Torque (kgf-cm/pr) 61.2
Max. Torque (lbs-in/pr) 53.2
Min. Torque (kgf-cm/pr) 40.8
Min. Torque (lbs-in/pr) 35.4
Dampening Direction Clockwise
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M5 x 8
Fasteners Type Truss Head Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N