Sugatsune America, Inc. ROTARY DAMPER - SRT-E2-300G1 SRT-E2-300G1

Description
Material Plastic (PC) Finish Black Weight of Item (g) 0.41 Length or Depth of Item when closed (mm) 19 Length or Depth of Item when closed (in) 0.75 Height of Item (mm) 6 Height of Item (in) 0.25 Width of Item (mm) 10 Width of Item (in) 0.4375 Max. Torque (kgf-cm/ea) 0.03 Max. Torque (lbs-in/ea) 0.025 Max. Torque (kgf-cm/pr) 0.06 Max. Torque (lbs-in/pr) 0.05 Dampening Direction Two way Are Fasteners Included N Are Fasteners Required Y Fasteners Type 2 mm pan head screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
Datasheet
Description
Material Plastic (PC) Finish Black Weight of Item (g) 0.41 Length or Depth of Item when closed (mm) 19 Length or Depth of Item when closed (in) 0.75 Height of Item (mm) 6 Height of Item (in) 0.25 Width of Item (mm) 10 Width of Item (in) 0.4375 Max. Torque (kgf-cm/ea) 0.03 Max. Torque (lbs-in/ea) 0.025 Max. Torque (kgf-cm/pr) 0.06 Max. Torque (lbs-in/pr) 0.05 Dampening Direction Two way Are Fasteners Included N Are Fasteners Required Y Fasteners Type 2 mm pan head screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROTARY DAMPER - SRT-E2-300G1 - SRT-E2-300G1 - Sugatsune America, Inc.
Carson, CA, United States
ROTARY DAMPER - SRT-E2-300G1
SRT-E2-300G1
ROTARY DAMPER - SRT-E2-300G1 SRT-E2-300G1
Material Plastic (PC) Finish Black Weight of Item (g) 0.41 Length or Depth of Item when closed (mm) 19 Length or Depth of Item when closed (in) 0.75 Height of Item (mm) 6 Height of Item (in) 0.25 Width of Item (mm) 10 Width of Item (in) 0.4375 Max. Torque (kgf-cm/ea) 0.03 Max. Torque (lbs-in/ea) 0.025 Max. Torque (kgf-cm/pr) 0.06 Max. Torque (lbs-in/pr) 0.05 Dampening Direction Two way Are Fasteners Included N Are Fasteners Required Y Fasteners Type 2 mm pan head screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
  • Material Plastic (PC)
  • Finish Black
  • Weight of Item (g) 0.41
  • Length or Depth of Item when closed (mm) 19
  • Length or Depth of Item when closed (in) 0.75
  • Height of Item (mm) 6
  • Height of Item (in) 0.25
  • Width of Item (mm) 10
  • Width of Item (in) 0.4375
  • Max. Torque (kgf-cm/ea) 0.03
  • Max. Torque (lbs-in/ea) 0.025
  • Max. Torque (kgf-cm/pr) 0.06
  • Max. Torque (lbs-in/pr) 0.05
  • Dampening Direction Two way
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 2 mm pan head screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant Not Compliant
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Rotary Dampers
Product Number SRT-E2-300G1
Product Name ROTARY DAMPER - SRT-E2-300G1
Unlock Full Specs
to access all available technical data

Similar Products