Material Steel, Nylon with Glass Fiber
Finish Plain
Weight of Item (g) 112
Length or Depth of Item when closed (mm) 70
Length or Depth of Item when closed (in) 2.8125
Height of Item (mm) 11.3
Height of Item (in) 0.5
Width of Item (mm) 95
Width of Item (in) 3.75
Max. Torque (kgf-cm/ea) 87
Max. Torque (lbs-in/ea) 75.5
Max. Torque (kgf-cm/pr) 174
Max. Torque (lbs-in/pr) 151
Dampening Direction Two way
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 6 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Datasheet
Description
Material Steel, Nylon with Glass Fiber
Finish Plain
Weight of Item (g) 112
Length or Depth of Item when closed (mm) 70
Length or Depth of Item when closed (in) 2.8125
Height of Item (mm) 11.3
Height of Item (in) 0.5
Width of Item (mm) 95
Width of Item (in) 3.75
Max. Torque (kgf-cm/ea) 87
Max. Torque (lbs-in/ea) 75.5
Max. Torque (kgf-cm/pr) 174
Max. Torque (lbs-in/pr) 151
Dampening Direction Two way
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 6 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Material Steel, Nylon with Glass Fiber
Finish Plain
Weight of Item (g) 112
Length or Depth of Item when closed (mm) 70
Length or Depth of Item when closed (in) 2.8125
Height of Item (mm) 11.3
Height of Item (in) 0.5
Width of Item (mm) 95
Width of Item (in) 3.75
Max. Torque (kgf-cm/ea) 87
Max. Torque (lbs-in/ea) 75.5
Max. Torque (kgf-cm/pr) 174
Max. Torque (lbs-in/pr) 151
Dampening Direction Two way
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 6 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N