Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Sugatsune America, Inc.
Done
Email Supplier
Description
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 5H-60M is a 304 stainless steel hook with a mirror finish, designed for use as a pull or coat hanger. It measures 60 mm in length, 40 mm in pitch, 72.7 mm in height H1, 43.4 mm in height H2, 19 mm in height H3, 47.7 mm in width B1, 43.5 mm in width B2, and has hole diameters of 5.5 mm and 10.5 mm. It supports a load capacity of 30.6 kg (67 lbs) and weighs 133 grams. The part is sold in boxes of 10 and cartons of 100.
Datasheet Summary Powered by GS/AI
The 5H-60M is a 304 stainless steel hook with a mirror finish, designed for use as a pull or coat hanger. It measures 60 mm in length, 40 mm in pitch, 72.7 mm in height H1, 43.4 mm in height H2, 19 mm in height H3, 47.7 mm in width B1, 43.5 mm in width B2, and has hole diameters of 5.5 mm and 10.5 mm. It supports a load capacity of 30.6 kg (67 lbs) and weighs 133 grams. The part is sold in boxes of 10 and cartons of 100.
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull