Sugatsune America, Inc.MULTI-ANGLE LID STAY - U-3031U-3031
Description
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 127
Length or Depth of Item when closed (mm) 206
Length or Depth of Item when closed (in) 8.125
Height of Item (mm) 56
Height of Item (in) 2.25
Width of Item (mm) 17.5
Width of Item (in) 0.75
Max. Door Weight (kg) 7
Max. Door Weight (lbs) 15
Soft Closing N
Self-Closing N
Open/Lift Assist N
Hold Open Catch Y
Adjustable Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 4 x 16 mm
Fasteners Type Self tapping screw,
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 127
Length or Depth of Item when closed (mm) 206
Length or Depth of Item when closed (in) 8.125
Height of Item (mm) 56
Height of Item (in) 2.25
Width of Item (mm) 17.5
Width of Item (in) 0.75
Max. Door Weight (kg) 7
Max. Door Weight (lbs) 15
Soft Closing N
Self-Closing N
Open/Lift Assist N
Hold Open Catch Y
Adjustable Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 4 x 16 mm
Fasteners Type Self tapping screw,
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The U-3031 is a multi-angle lid stay with a ratcheting mechanism that holds the lid at multiple angles and automatically locks when fully opened, requiring manual release via a pulling knob. It is made of 304 stainless steel with a satin finish, weighs 127 g, and supports a load capacity of 7 kg (15 lbs). The stay is non-handed and can be installed individually or in pairs, making it suitable for vibration or shock applications.
Datasheet Summary Powered by GS/AI
The U-3031 is a multi-angle lid stay with a ratcheting mechanism that holds the lid at multiple angles and automatically locks when fully opened, requiring manual release via a pulling knob. It is made of 304 stainless steel with a satin finish, weighs 127 g, and supports a load capacity of 7 kg (15 lbs). The stay is non-handed and can be installed individually or in pairs, making it suitable for vibration or shock applications.
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 127
Length or Depth of Item when closed (mm) 206
Length or Depth of Item when closed (in) 8.125
Height of Item (mm) 56
Height of Item (in) 2.25
Width of Item (mm) 17.5
Width of Item (in) 0.75
Max. Door Weight (kg) 7
Max. Door Weight (lbs) 15
Soft Closing N
Self-Closing N
Open/Lift Assist N
Hold Open Catch Y
Adjustable Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 4 x 16 mm
Fasteners Type Self tapping screw,
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N