TLP-BB/SN -- PUSH BUTTON & BASE FOR TLP (LATCH BODY NOT INCLUDED) - TLP-BB/SN
Sugatsune America, Inc.PUSH BUTTON & BASE FOR TLP (LATCH BODY NOT INCLUDED) - TLP-BB/SNTLP-BB/SN
Description
Door Thickness: 19 mm~30 mm (3/4"~ 1-3/16")
Door will be locked when knob is pushed in
Dead bolt to securely lock the door
Decorative knob won't rattle during movement
Holding Force : 20 kg (44 lbs)
Non-handed
Latch holding force 44 lbs (20kg)
Order Latch Body (TLP-LBM/WHT) and Push Knob (TLP-BB/XX) for complete set
Ideal for cabinets in boats, buses, and RVs
Sugatsune America, Inc.
Done
Email Supplier
Description
Door Thickness: 19 mm~30 mm (3/4"~ 1-3/16")
Door will be locked when knob is pushed in
Dead bolt to securely lock the door
Decorative knob won't rattle during movement
Holding Force : 20 kg (44 lbs)
Non-handed
Latch holding force 44 lbs (20kg)
Order Latch Body (TLP-LBM/WHT) and Push Knob (TLP-BB/XX) for complete set
Ideal for cabinets in boats, buses, and RVs
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
TLP-BB/SN is a push knob and base latch designed for door thicknesses of 19 mm to 30 mm, with a holding force of 20 kg (44 lbs). It locks the door when the knob is pushed in and features a dead bolt for secure latching. The finish is satin nickel, and the assembly is non-handed. The part is supplied with threaded screws for both inset and overlay door applications and is intended for use in cabinets in boats, buses, and RVs.
Datasheet Summary Powered by GS/AI
TLP-BB/SN is a push knob and base latch designed for door thicknesses of 19 mm to 30 mm, with a holding force of 20 kg (44 lbs). It locks the door when the knob is pushed in and features a dead bolt for secure latching. The finish is satin nickel, and the assembly is non-handed. The part is supplied with threaded screws for both inset and overlay door applications and is intended for use in cabinets in boats, buses, and RVs.
PUSH BUTTON & BASE FOR TLP (LATCH BODY NOT INCLUDED) - TLP-BB/SN
TLP-BB/SN
PUSH BUTTON & BASE FOR TLP (LATCH BODY NOT INCLUDED) - TLP-BB/SN
TLP-BB/SN
Door Thickness: 19 mm~30 mm (3/4"~ 1-3/16")
Door will be locked when knob is pushed in
Dead bolt to securely lock the door
Decorative knob won't rattle during movement
Holding Force : 20 kg (44 lbs)
Non-handed
Latch holding force 44 lbs (20kg)
Order Latch Body (TLP-LBM/WHT) and Push Knob (TLP-BB/XX) for complete set
Ideal for cabinets in boats, buses, and RVs
Door Thickness: 19 mm~30 mm (3/4"~ 1-3/16")
Door will be locked when knob is pushed in
Dead bolt to securely lock the door
Decorative knob won't rattle during movement
Holding Force : 20 kg (44 lbs)
Non-handed
Latch holding force 44 lbs (20kg)
Order Latch Body (TLP-LBM/WHT) and Push Knob (TLP-BB/XX) for complete set
Ideal for cabinets in boats, buses, and RVs
Supplier's Site
Datasheet
Technical Specifications
Sugatsune America, Inc.
Product Category
Latches
Product Number
TLP-BB/SN
Product Name
PUSH BUTTON & BASE FOR TLP (LATCH BODY NOT INCLUDED) - TLP-BB/SN