Sugatsune America, Inc. Metal One-Piece Pull Handles SUG-105

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Round Bar Pull Handle is rear mounted with between #8-32 mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Round Bar Pull Handle is rear mounted with between #8-32 mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Metal One-Piece Pull Handles - SUG-105 - Reid Supply
Norton Shores, MI, United States
Metal One-Piece Pull Handles
SUG-105
Metal One-Piece Pull Handles SUG-105
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Round Bar Pull Handle is rear mounted with between #8-32 mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Stainless Steel Female Right Angle Round Bar Pull Handle is rear mounted with between #8-32 mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number SUG-105
Product Name Metal One-Piece Pull Handles
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
Material Description Stainless Steel
Height 1.38 inches (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 7140 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 1.25 inches (31.75 mm)
View Details
3 suppliers
3
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.28 inches (32.54 mm)
View Details
Broom Handles & Mop Handles - 2769637 - RS Components, Ltd.
Specs
Colors / Finishes Available Yellow
Material Description Aluminium
View Details