Keystone Electronics Corp. Oval Aluminum Handle 7187

Description
Part Number: 7187 Finish/Plating: Black Anodize Height: 1.375 [34.9] Length: 6.000 [152.4] Material: Aluminum Shape: Oval .625 x .281 (15.9 x 7.2) Thread: 10-32
Request a Quote Datasheet
Description
Part Number: 7187 Finish/Plating: Black Anodize Height: 1.375 [34.9] Length: 6.000 [152.4] Material: Aluminum Shape: Oval .625 x .281 (15.9 x 7.2) Thread: 10-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oval Aluminum Handle - 7187 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Oval Aluminum Handle
7187
Oval Aluminum Handle 7187
Part Number: 7187 Finish/Plating: Black Anodize Height: 1.375 [34.9] Length: 6.000 [152.4] Material: Aluminum Shape: Oval .625 x .281 (15.9 x 7.2) Thread: 10-32

Part Number: 7187

  • Finish/Plating: Black Anodize
  • Height: 1.375 [34.9]
  • Length: 6.000 [152.4]
  • Material: Aluminum
  • Shape: Oval .625 x .281 (15.9 x 7.2)
  • Thread: 10-32
Buy Now Datasheet
Handles - 36-7187-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-7187-ND
Handles 36-7187-ND
Instrumentation Handle Aluminum Screw Holes, Back

Instrumentation Handle Aluminum Screw Holes, Back

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 7187 36-7187-ND
Product Name Oval Aluminum Handle Handles
Handle Material Metal Metal
Unlock Full Specs
to access all available technical data

Similar Products

Oval Aluminum Handle - 545 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 2 inches (50.8 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 9114 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.7500 inches (19.05 mm)
Handle Length 1.5 inches (38.1 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 7178 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 7147 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4.56 inches (116 mm)
View Details
3 suppliers