Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 102
Length or Depth of Item when closed (mm) 15.5
Length or Depth of Item when closed (in) 0.625
Height of Item (mm) 115
Height of Item (in) 4.5625
Width of Item (mm) 25
Width of Item (in) 1
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.5 X 25 mm
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 102
Length or Depth of Item when closed (mm) 15.5
Length or Depth of Item when closed (in) 0.625
Height of Item (mm) 115
Height of Item (in) 4.5625
Width of Item (mm) 25
Width of Item (in) 1
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.5 X 25 mm
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The ST-115 is a stainless steel hatch pull designed for undermount applications with a hold-in detent. It measures 115 mm in length, 25 mm in width, and 42.0 mm in height, with a 102 mm center-to-center screw hole distance. The part is constructed of 304 stainless steel with a satin finish, weighs 102 g, and uses 3.5 × 25 mm screws for mounting.
Datasheet Summary Powered by GS/AI
The ST-115 is a stainless steel hatch pull designed for undermount applications with a hold-in detent. It measures 115 mm in length, 25 mm in width, and 42.0 mm in height, with a 102 mm center-to-center screw hole distance. The part is constructed of 304 stainless steel with a satin finish, weighs 102 g, and uses 3.5 × 25 mm screws for mounting.
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 102
Length or Depth of Item when closed (mm) 15.5
Length or Depth of Item when closed (in) 0.625
Height of Item (mm) 115
Height of Item (in) 4.5625
Width of Item (mm) 25
Width of Item (in) 1
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.5 X 25 mm
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N