Sugatsune America, Inc. STAINLESS STEEL HANDLE - EC-180/S EC-180/S

Description
Material 304 Stainless Steel Finish Satin Weight of Item (g) 174 Length or Depth of Item when closed (mm) 37 Length or Depth of Item when closed (in) 1.5 Height of Item (mm) 14 Height of Item (in) 0.5625 Width of Item (mm) 180 Width of Item (in) 7.125 CC Length (mm) 172 CC Length (in) 6.75 Handle Depth (mm) 37 Handle Depth (in) 1.4375 Bar Diameter (mm) 14 X 8 Back-to-Back Option N Bar Shape Rectangle All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 X 28 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material 304 Stainless Steel Finish Satin Weight of Item (g) 174 Length or Depth of Item when closed (mm) 37 Length or Depth of Item when closed (in) 1.5 Height of Item (mm) 14 Height of Item (in) 0.5625 Width of Item (mm) 180 Width of Item (in) 7.125 CC Length (mm) 172 CC Length (in) 6.75 Handle Depth (mm) 37 Handle Depth (in) 1.4375 Bar Diameter (mm) 14 X 8 Back-to-Back Option N Bar Shape Rectangle All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 X 28 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

EC-180/S is a 303 stainless steel handle with a satin finish, measuring 180 mm in length, 172 mm center-to-center distance, 37 mm in height, and 14 mm in width. It has a weight of 174 g and uses M5×28 fasteners. The handle is designed for back-to-back mounting with no handle depth specified beyond its height.

Datasheet Summary
Powered by GS/AI

EC-180/S is a 303 stainless steel handle with a satin finish, measuring 180 mm in length, 172 mm center-to-center distance, 37 mm in height, and 14 mm in width. It has a weight of 174 g and uses M5×28 fasteners. The handle is designed for back-to-back mounting with no handle depth specified beyond its height.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HANDLE - EC-180/S - EC-180/S - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HANDLE - EC-180/S
EC-180/S
STAINLESS STEEL HANDLE - EC-180/S EC-180/S
Material 304 Stainless Steel Finish Satin Weight of Item (g) 174 Length or Depth of Item when closed (mm) 37 Length or Depth of Item when closed (in) 1.5 Height of Item (mm) 14 Height of Item (in) 0.5625 Width of Item (mm) 180 Width of Item (in) 7.125 CC Length (mm) 172 CC Length (in) 6.75 Handle Depth (mm) 37 Handle Depth (in) 1.4375 Bar Diameter (mm) 14 X 8 Back-to-Back Option N Bar Shape Rectangle All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 X 28 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Satin
  • Weight of Item (g) 174
  • Length or Depth of Item when closed (mm) 37
  • Length or Depth of Item when closed (in) 1.5
  • Height of Item (mm) 14
  • Height of Item (in) 0.5625
  • Width of Item (mm) 180
  • Width of Item (in) 7.125
  • CC Length (mm) 172
  • CC Length (in) 6.75
  • Handle Depth (mm) 37
  • Handle Depth (in) 1.4375
  • Bar Diameter (mm) 14 X 8
  • Back-to-Back Option N
  • Bar Shape Rectangle
  • All-Stainless Steel Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size M5 X 28
  • Fasteners Type Machine screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant Y
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number EC-180/S
Product Name STAINLESS STEEL HANDLE - EC-180/S
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS EDGE PULL MIRROR - SN-95/M - SN-95/M - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
LARGE HANDLE INLINE POST - MDH-PS192-IH - MDH-PS192-IH - Sugatsune America, Inc.
Specs
Colors / Finishes Available Matte Chrome
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Metal One-Piece Pull Handles - SUG-21 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
WIRE PULL - H-42-C-6 - H-42-C-6 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details