Sugatsune America, Inc. LARGE STAINLESS STEEL HANDLE - SSH-3280 SSH-3280

Description
Ideal in high corrosive environments and machinery applications Designed for applications where a heavy duty handles is required Recommended screw size: M8
Description
Ideal in high corrosive environments and machinery applications Designed for applications where a heavy duty handles is required Recommended screw size: M8
Datasheet
Datasheet Summary
Powered by GS/AI

The LARGE STAINLESS STEEL HANDLE - SSH-3280 is designed for heavy-duty applications, particularly in high corrosive environments and machinery settings. It features a robust aluminum construction with a black anodized finish, ensuring durability and resistance to wear. The handle measures 716 mm (28-3/16 inches) in length and weighs 1400 grams. It is compatible with M8 screw sizes, making it suitable for various installation requirements. This handle is ideal for projects that necessitate a reliable and sturdy grip.

Datasheet Summary
Powered by GS/AI

The LARGE STAINLESS STEEL HANDLE - SSH-3280 is designed for heavy-duty applications, particularly in high corrosive environments and machinery settings. It features a robust aluminum construction with a black anodized finish, ensuring durability and resistance to wear. The handle measures 716 mm (28-3/16 inches) in length and weighs 1400 grams. It is compatible with M8 screw sizes, making it suitable for various installation requirements. This handle is ideal for projects that necessitate a reliable and sturdy grip.

Suppliers

Company
Product
Description
Supplier Links
LARGE STAINLESS STEEL HANDLE - SSH-3280 - SSH-3280 - Sugatsune America, Inc.
Carson, CA, United States
LARGE STAINLESS STEEL HANDLE - SSH-3280
SSH-3280
LARGE STAINLESS STEEL HANDLE - SSH-3280 SSH-3280
Ideal in high corrosive environments and machinery applications Designed for applications where a heavy duty handles is required Recommended screw size: M8

  • Ideal in high corrosive environments and machinery applications
  • Designed for applications where a heavy duty handles is required
  • Recommended screw size: M8
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number SSH-3280
Product Name LARGE STAINLESS STEEL HANDLE - SSH-3280
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

DOOR HANDLE INT - DSI-3330-30-30I - DSI-3330-30-30I - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
STAINLESS STEEL HANDLE - ECH-100/S - ECH-100/S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 303 Stainless Steel
View Details
STAINLESS STEEL EDGE PULL - DSI-350-16 - DSI-350-16 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
SHEET METAL BRACKET FOR HH-DN-50WB - HH-DN-50BKT - HH-DN-50BKT - Sugatsune America, Inc.
Specs
Colors / Finishes Available White Bronze
Handle Material Metal
Material Description Zinc Alloy
View Details