Material Plastic (PC)
Weight of Item (g) 0.6
Length or Depth of Item when closed (mm) 24
Length or Depth of Item when closed (in) 1
Height of Item (mm) 5.4
Height of Item (in) 0.25
Width of Item (mm) 15
Width of Item (in) 0.625
Max. Torque (kgf-cm/ea) 0.06
Max. Torque (lbs-in/ea) 0.05
Max. Torque (kgf-cm/pr) 0.12
Max. Torque (lbs-in/pr) 0.1
Dampening Direction Two way
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 2 mm pan head screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material Plastic (PC)
Weight of Item (g) 0.6
Length or Depth of Item when closed (mm) 24
Length or Depth of Item when closed (in) 1
Height of Item (mm) 5.4
Height of Item (in) 0.25
Width of Item (mm) 15
Width of Item (in) 0.625
Max. Torque (kgf-cm/ea) 0.06
Max. Torque (lbs-in/ea) 0.05
Max. Torque (kgf-cm/pr) 0.12
Max. Torque (lbs-in/pr) 0.1
Dampening Direction Two way
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 2 mm pan head screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
SRT-G2-600 is a two-way rotary damper with a polycarbonate body and polyacetal gear, delivering 60 gf·cm (0.83 in·oz) of torque at 23°C and 20 rpm. It has a 14-tooth spur gear with a 0.5 mm module, 20° pressure angle, and 7 mm pitch circle diameter. The unit weighs 0.6 g and is designed for use with a 2 mm pan head screw. It is not RoHS compliant.
Datasheet Summary Powered by GS/AI
SRT-G2-600 is a two-way rotary damper with a polycarbonate body and polyacetal gear, delivering 60 gf·cm (0.83 in·oz) of torque at 23°C and 20 rpm. It has a 14-tooth spur gear with a 0.5 mm module, 20° pressure angle, and 7 mm pitch circle diameter. The unit weighs 0.6 g and is designed for use with a 2 mm pan head screw. It is not RoHS compliant.
Material Plastic (PC)
Weight of Item (g) 0.6
Length or Depth of Item when closed (mm) 24
Length or Depth of Item when closed (in) 1
Height of Item (mm) 5.4
Height of Item (in) 0.25
Width of Item (mm) 15
Width of Item (in) 0.625
Max. Torque (kgf-cm/ea) 0.06
Max. Torque (lbs-in/ea) 0.05
Max. Torque (kgf-cm/pr) 0.12
Max. Torque (lbs-in/pr) 0.1
Dampening Direction Two way
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 2 mm pan head screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N