Material Plastic (PC)
Finish Black
Weight of Item (g) 11.8
Length or Depth of Item when closed (mm) 50
Length or Depth of Item when closed (in) 2
Height of Item (mm) 19
Height of Item (in) 0.75
Width of Item (mm) 25
Width of Item (in) 1
Max. Torque (kgf-cm/ea) 1.5
Max. Torque (lbs-in/ea) 1.3
Max. Torque (kgf-cm/pr) 3
Max. Torque (lbs-in/pr) 2.6
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm pan head screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material Plastic (PC)
Finish Black
Weight of Item (g) 11.8
Length or Depth of Item when closed (mm) 50
Length or Depth of Item when closed (in) 2
Height of Item (mm) 19
Height of Item (in) 0.75
Width of Item (mm) 25
Width of Item (in) 1
Max. Torque (kgf-cm/ea) 1.5
Max. Torque (lbs-in/ea) 1.3
Max. Torque (kgf-cm/pr) 3
Max. Torque (lbs-in/pr) 2.6
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm pan head screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SRN-D2-R152 is a rotary damper with clockwise rotation, designed for torque control in rotary applications. It has a torque of 1500 gf·cm (20.83 in·oz) at 23°C and 20 rpm, a weight of 11.8 g, and features a polyacetal gear with a modified spur gear design, 12 teeth, a module of 1 mm, and a pitch circle diameter of 12 mm. The housing is polycarbonate, and the shaft is 420 stainless steel. Dimensions are 50.0 mm in length, 19 mm in height, and 25 mm in width. The damper operates as a two-way device with clockwise directionality.
Datasheet Summary Powered by GS/AI
The SRN-D2-R152 is a rotary damper with clockwise rotation, designed for torque control in rotary applications. It has a torque of 1500 gf·cm (20.83 in·oz) at 23°C and 20 rpm, a weight of 11.8 g, and features a polyacetal gear with a modified spur gear design, 12 teeth, a module of 1 mm, and a pitch circle diameter of 12 mm. The housing is polycarbonate, and the shaft is 420 stainless steel. Dimensions are 50.0 mm in length, 19 mm in height, and 25 mm in width. The damper operates as a two-way device with clockwise directionality.
Material Plastic (PC)
Finish Black
Weight of Item (g) 11.8
Length or Depth of Item when closed (mm) 50
Length or Depth of Item when closed (in) 2
Height of Item (mm) 19
Height of Item (in) 0.75
Width of Item (mm) 25
Width of Item (in) 1
Max. Torque (kgf-cm/ea) 1.5
Max. Torque (lbs-in/ea) 1.3
Max. Torque (kgf-cm/pr) 3
Max. Torque (lbs-in/pr) 2.6
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm pan head screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N