Sugatsune America, Inc.DISK DAMPER / PIVOT HINGE - UDD-S-LUDD-S-L
Description
Material Plastic (ABS)
Finish Light Gray
Weight of Item (g) 90
Length or Depth of Item when closed (mm) 80
Length or Depth of Item when closed (in) 3.1875
Height of Item (mm) 48.2
Height of Item (in) 1.9375
Width of Item (mm) 19.6
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 10.2
Max. Torque (lbs-in/ea) 10.2
Min. Torque (kgf-cm/ea) 5.1
Min. Torque (lbs-in/ea) 4.4
Max. Torque (kgf-cm/pr) 23.4
Max. Torque (lbs-in/pr) 20.4
Min. Torque (kgf-cm/pr) 10.2
Min. Torque (lbs-in/pr) 8.8
Dampening Direction Counter clockwise
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M5 x 8
Fasteners Type Truss Head Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material Plastic (ABS)
Finish Light Gray
Weight of Item (g) 90
Length or Depth of Item when closed (mm) 80
Length or Depth of Item when closed (in) 3.1875
Height of Item (mm) 48.2
Height of Item (in) 1.9375
Width of Item (mm) 19.6
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 10.2
Max. Torque (lbs-in/ea) 10.2
Min. Torque (kgf-cm/ea) 5.1
Min. Torque (lbs-in/ea) 4.4
Max. Torque (kgf-cm/pr) 23.4
Max. Torque (lbs-in/pr) 20.4
Min. Torque (kgf-cm/pr) 10.2
Min. Torque (lbs-in/pr) 8.8
Dampening Direction Counter clockwise
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M5 x 8
Fasteners Type Truss Head Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
UDD-S-L is a disk damper for gently closing lids without slamming, featuring a narrow profile for unobtrusive installation and suitability for food service environments. It operates within a temperature range of 5~35°C (41~95°F) and has passed a 30,000-cycle open/close test. The damper provides a torque range of 5.1~10.2 kgf·cm (4.4~8.9 lbs·in), weighs 90 g, and is constructed with an ABS plastic main body in light grey finish. Mounting plate, spacer, and installation screws are not included. The damper is designed for left-hand operation.
Datasheet Summary Powered by GS/AI
UDD-S-L is a disk damper for gently closing lids without slamming, featuring a narrow profile for unobtrusive installation and suitability for food service environments. It operates within a temperature range of 5~35°C (41~95°F) and has passed a 30,000-cycle open/close test. The damper provides a torque range of 5.1~10.2 kgf·cm (4.4~8.9 lbs·in), weighs 90 g, and is constructed with an ABS plastic main body in light grey finish. Mounting plate, spacer, and installation screws are not included. The damper is designed for left-hand operation.
Material Plastic (ABS)
Finish Light Gray
Weight of Item (g) 90
Length or Depth of Item when closed (mm) 80
Length or Depth of Item when closed (in) 3.1875
Height of Item (mm) 48.2
Height of Item (in) 1.9375
Width of Item (mm) 19.6
Width of Item (in) 0.8125
Max. Torque (kgf-cm/ea) 10.2
Max. Torque (lbs-in/ea) 10.2
Min. Torque (kgf-cm/ea) 5.1
Min. Torque (lbs-in/ea) 4.4
Max. Torque (kgf-cm/pr) 23.4
Max. Torque (lbs-in/pr) 20.4
Min. Torque (kgf-cm/pr) 10.2
Min. Torque (lbs-in/pr) 8.8
Dampening Direction Counter clockwise
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M5 x 8
Fasteners Type Truss Head Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N