Material Steel, Nylon with Glass Fiber
Finish Plain
Weight of Item (g) 92
Length or Depth of Item when closed (mm) 63
Length or Depth of Item when closed (in) 2.5
Height of Item (mm) 11.3
Height of Item (in) 0.5
Width of Item (mm) 89
Width of Item (in) 3.5625
Max. Torque (kgf-cm/ea) 67
Max. Torque (lbs-in/ea) 58.16
Max. Torque (kgf-cm/pr) 134
Max. Torque (lbs-in/pr) 116.32
Dampening Direction Two way
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 6 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material Steel, Nylon with Glass Fiber
Finish Plain
Weight of Item (g) 92
Length or Depth of Item when closed (mm) 63
Length or Depth of Item when closed (in) 2.5
Height of Item (mm) 11.3
Height of Item (in) 0.5
Width of Item (mm) 89
Width of Item (in) 3.5625
Max. Torque (kgf-cm/ea) 67
Max. Torque (lbs-in/ea) 58.16
Max. Torque (kgf-cm/pr) 134
Max. Torque (lbs-in/pr) 116.32
Dampening Direction Two way
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 6 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SDT-63A-703 is a two-way disk damper designed for torque load application, with a body made of steel and a socket of nylon with glass fiber. It has a torque rating of 67 kgf·cm (58.16 lbs·in) at 23°C and weighs 92 g. The shaft must be supported by a stationary part, and the damper is not intended for radial or axial loads.
Datasheet Summary Powered by GS/AI
The SDT-63A-703 is a two-way disk damper designed for torque load application, with a body made of steel and a socket of nylon with glass fiber. It has a torque rating of 67 kgf·cm (58.16 lbs·in) at 23°C and weighs 92 g. The shaft must be supported by a stationary part, and the damper is not intended for radial or axial loads.
Material Steel, Nylon with Glass Fiber
Finish Plain
Weight of Item (g) 92
Length or Depth of Item when closed (mm) 63
Length or Depth of Item when closed (in) 2.5
Height of Item (mm) 11.3
Height of Item (in) 0.5
Width of Item (mm) 89
Width of Item (in) 3.5625
Max. Torque (kgf-cm/ea) 67
Max. Torque (lbs-in/ea) 58.16
Max. Torque (kgf-cm/pr) 134
Max. Torque (lbs-in/pr) 116.32
Dampening Direction Two way
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 6 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N