Material Plastic (PC)
Finish Black
Weight of Item (g) 11.8
Length or Depth of Item when closed (mm) 50
Length or Depth of Item when closed (in) 2
Height of Item (mm) 19
Height of Item (in) 0.75
Width of Item (mm) 25
Width of Item (in) 1
Max. Torque (kgf-cm/ea) 0.5
Max. Torque (lbs-in/ea) 0.43
Max. Torque (kgf-cm/pr) 1
Max. Torque (lbs-in/pr) 0.86
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm pan head screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Datasheet
Description
Material Plastic (PC)
Finish Black
Weight of Item (g) 11.8
Length or Depth of Item when closed (mm) 50
Length or Depth of Item when closed (in) 2
Height of Item (mm) 19
Height of Item (in) 0.75
Width of Item (mm) 25
Width of Item (in) 1
Max. Torque (kgf-cm/ea) 0.5
Max. Torque (lbs-in/ea) 0.43
Max. Torque (kgf-cm/pr) 1
Max. Torque (lbs-in/pr) 0.86
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm pan head screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Material Plastic (PC)
Finish Black
Weight of Item (g) 11.8
Length or Depth of Item when closed (mm) 50
Length or Depth of Item when closed (in) 2
Height of Item (mm) 19
Height of Item (in) 0.75
Width of Item (mm) 25
Width of Item (in) 1
Max. Torque (kgf-cm/ea) 0.5
Max. Torque (lbs-in/ea) 0.43
Max. Torque (kgf-cm/pr) 1
Max. Torque (lbs-in/pr) 0.86
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm pan head screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N