Material Steel, Nylon with Glass Fiber
Finish Plain
Weight of Item (g) 136
Length or Depth of Item when closed (mm) 70
Length or Depth of Item when closed (in) 2.8125
Height of Item (mm) 13
Height of Item (in) 0.5625
Width of Item (mm) 95
Width of Item (in) 3.75
Max. Torque (kgf-cm/ea) 110
Max. Torque (lbs-in/ea) 95.5
Max. Torque (kgf-cm/pr) 220
Max. Torque (lbs-in/pr) 191
Dampening Direction Clockwise
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 6 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material Steel, Nylon with Glass Fiber
Finish Plain
Weight of Item (g) 136
Length or Depth of Item when closed (mm) 70
Length or Depth of Item when closed (in) 2.8125
Height of Item (mm) 13
Height of Item (in) 0.5625
Width of Item (mm) 95
Width of Item (in) 3.75
Max. Torque (kgf-cm/ea) 110
Max. Torque (lbs-in/ea) 95.5
Max. Torque (kgf-cm/pr) 220
Max. Torque (lbs-in/pr) 191
Dampening Direction Clockwise
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 6 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SDN-70A-R114 is a one-way disk damper designed for clockwise torque damping, with a rated torque of 110 kgf·cm (95.5 lbs·in) at 23°C and 20 rpm. It has a body made of steel with a nylon with glass fiber socket, and weighs 136 g. The damper is compatible with a shaft of diameter 10 mm ±0.03 mm, requiring a minimum hardness of HRC 55, a hardening depth of 0.5 mm, and a surface roughness of no more than 1.0 µm. Shaft insertion must be done while rotating in the opposite direction of damping, and the shaft must be supported by a stationary part. The damper is rated for torque load only.
Datasheet Summary Powered by GS/AI
The SDN-70A-R114 is a one-way disk damper designed for clockwise torque damping, with a rated torque of 110 kgf·cm (95.5 lbs·in) at 23°C and 20 rpm. It has a body made of steel with a nylon with glass fiber socket, and weighs 136 g. The damper is compatible with a shaft of diameter 10 mm ±0.03 mm, requiring a minimum hardness of HRC 55, a hardening depth of 0.5 mm, and a surface roughness of no more than 1.0 µm. Shaft insertion must be done while rotating in the opposite direction of damping, and the shaft must be supported by a stationary part. The damper is rated for torque load only.
Material Steel, Nylon with Glass Fiber
Finish Plain
Weight of Item (g) 136
Length or Depth of Item when closed (mm) 70
Length or Depth of Item when closed (in) 2.8125
Height of Item (mm) 13
Height of Item (in) 0.5625
Width of Item (mm) 95
Width of Item (in) 3.75
Max. Torque (kgf-cm/ea) 110
Max. Torque (lbs-in/ea) 95.5
Max. Torque (kgf-cm/pr) 220
Max. Torque (lbs-in/pr) 191
Dampening Direction Clockwise
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 6 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N