Material Plastic (PC)
Finish Black
Weight of Item (g) 2.1
Length or Depth of Item when closed (mm) 27.5
Length or Depth of Item when closed (in) 1.125
Height of Item (mm) 14
Height of Item (in) 0.5625
Width of Item (mm) 15
Width of Item (in) 0.625
Max. Torque (kgf-cm/ea) 0.2
Max. Torque (lbs-in/ea) 0.17
Max. Torque (kgf-cm/pr) 0.4
Max. Torque (lbs-in/pr) 0.34
Dampening Direction Two way
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 3 mm pan head screw,
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material Plastic (PC)
Finish Black
Weight of Item (g) 2.1
Length or Depth of Item when closed (mm) 27.5
Length or Depth of Item when closed (in) 1.125
Height of Item (mm) 14
Height of Item (in) 0.5625
Width of Item (mm) 15
Width of Item (in) 0.625
Max. Torque (kgf-cm/ea) 0.2
Max. Torque (lbs-in/ea) 0.17
Max. Torque (kgf-cm/pr) 0.4
Max. Torque (lbs-in/pr) 0.34
Dampening Direction Two way
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 3 mm pan head screw,
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SRT-C2-201 is a rotary damper designed for two-way damping applications, featuring a polycarbonate body and polyacetal shaft and gear. It provides a torque of 2.1 gf·cm at 20 rpm and 23°C, with a weight of 2.1 grams. The damper does not include a gear and has a clockwise rotation direction. Its physical dimensions include a shaft diameter of 3/16 inch (4.8 mm) and a housing length of 50.0 mm, with overall dimensions consistent with the SRT-C2 series design.
Datasheet Summary Powered by GS/AI
The SRT-C2-201 is a rotary damper designed for two-way damping applications, featuring a polycarbonate body and polyacetal shaft and gear. It provides a torque of 2.1 gf·cm at 20 rpm and 23°C, with a weight of 2.1 grams. The damper does not include a gear and has a clockwise rotation direction. Its physical dimensions include a shaft diameter of 3/16 inch (4.8 mm) and a housing length of 50.0 mm, with overall dimensions consistent with the SRT-C2 series design.
Material Plastic (PC)
Finish Black
Weight of Item (g) 2.1
Length or Depth of Item when closed (mm) 27.5
Length or Depth of Item when closed (in) 1.125
Height of Item (mm) 14
Height of Item (in) 0.5625
Width of Item (mm) 15
Width of Item (in) 0.625
Max. Torque (kgf-cm/ea) 0.2
Max. Torque (lbs-in/ea) 0.17
Max. Torque (kgf-cm/pr) 0.4
Max. Torque (lbs-in/pr) 0.34
Dampening Direction Two way
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 3 mm pan head screw,
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N