Sugatsune America, Inc. STAINLESS STEEL RECESS PULL - SP-48/S SP-48/S

Description
Material 304 Stainless Steel, Plastic Finish Satin, Black Weight of Item (g) 16 Length or Depth of Item when closed (mm) 12.5 Length or Depth of Item when closed (in) 0.5 Height of Item (mm) 57 Height of Item (in) 2.25 Width of Item (mm) 57 Width of Item (in) 2.25 Handle Depth (mm) 12.5 Handle Depth (in) 0.5 Min. Panel Thickness (mm) 10 Min. Panel Thickness (in) 0.375 Back-to-Back Option N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material 304 Stainless Steel, Plastic Finish Satin, Black Weight of Item (g) 16 Length or Depth of Item when closed (mm) 12.5 Length or Depth of Item when closed (in) 0.5 Height of Item (mm) 57 Height of Item (in) 2.25 Width of Item (mm) 57 Width of Item (in) 2.25 Handle Depth (mm) 12.5 Handle Depth (in) 0.5 Min. Panel Thickness (mm) 10 Min. Panel Thickness (in) 0.375 Back-to-Back Option N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL RECESS PULL - SP-48/S - SP-48/S - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL RECESS PULL - SP-48/S
SP-48/S
STAINLESS STEEL RECESS PULL - SP-48/S SP-48/S
Material 304 Stainless Steel, Plastic Finish Satin, Black Weight of Item (g) 16 Length or Depth of Item when closed (mm) 12.5 Length or Depth of Item when closed (in) 0.5 Height of Item (mm) 57 Height of Item (in) 2.25 Width of Item (mm) 57 Width of Item (in) 2.25 Handle Depth (mm) 12.5 Handle Depth (in) 0.5 Min. Panel Thickness (mm) 10 Min. Panel Thickness (in) 0.375 Back-to-Back Option N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel, Plastic
  • Finish Satin, Black
  • Weight of Item (g) 16
  • Length or Depth of Item when closed (mm) 12.5
  • Length or Depth of Item when closed (in) 0.5
  • Height of Item (mm) 57
  • Height of Item (in) 2.25
  • Width of Item (mm) 57
  • Width of Item (in) 2.25
  • Handle Depth (mm) 12.5
  • Handle Depth (in) 0.5
  • Min. Panel Thickness (mm) 10
  • Min. Panel Thickness (in) 0.375
  • Back-to-Back Option N
  • All-Stainless Steel N
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number SP-48/S
Product Name STAINLESS STEEL RECESS PULL - SP-48/S
Handle Type 2-point Handle
Colors / Finishes Available Satin, Black
Handle Material Metal; Plastic
Material Description 304 Stainless Steel, Plastic
Unlock Full Specs
to access all available technical data

Similar Products

RECESSED PULL - HH-UD156SH - HH-UD156SH - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
LARGE STAINLESS STEEL HANDLE - SSH-3240 - SSH-3240 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
EDGE PULL - DSI-370-96 - DSI-370-96 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
RECESSED PULL - HH-PS99 - HH-PS99 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Black
Handle Material Plastic
View Details