Sugatsune America, Inc. BRASS PLATED RECESS PULL - SP-35/PB SP-35/PB

Description
Material Brass, Plastic Finish Polished, Black Weight of Item (g) 10 Length or Depth of Item when closed (mm) 12 Length or Depth of Item when closed (in) 0.5 Length or Depth of Item when open (mm) 44 Length or Depth of Item when open (in) 1.75 Height of Item (mm) 44 Height of Item (in) 1.75 Width of Item (mm) 44 Width of Item (in) 1.75 Handle Depth (mm) 12 Handle Depth (in) 0.5 Min. Panel Thickness (mm) 9.8 Min. Panel Thickness (in) 0.375 Back-to-Back Option N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material Brass, Plastic Finish Polished, Black Weight of Item (g) 10 Length or Depth of Item when closed (mm) 12 Length or Depth of Item when closed (in) 0.5 Length or Depth of Item when open (mm) 44 Length or Depth of Item when open (in) 1.75 Height of Item (mm) 44 Height of Item (in) 1.75 Width of Item (mm) 44 Width of Item (in) 1.75 Handle Depth (mm) 12 Handle Depth (in) 0.5 Min. Panel Thickness (mm) 9.8 Min. Panel Thickness (in) 0.375 Back-to-Back Option N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BRASS PLATED RECESS PULL - SP-35/PB - SP-35/PB - Sugatsune America, Inc.
Carson, CA, United States
BRASS PLATED RECESS PULL - SP-35/PB
SP-35/PB
BRASS PLATED RECESS PULL - SP-35/PB SP-35/PB
Material Brass, Plastic Finish Polished, Black Weight of Item (g) 10 Length or Depth of Item when closed (mm) 12 Length or Depth of Item when closed (in) 0.5 Length or Depth of Item when open (mm) 44 Length or Depth of Item when open (in) 1.75 Height of Item (mm) 44 Height of Item (in) 1.75 Width of Item (mm) 44 Width of Item (in) 1.75 Handle Depth (mm) 12 Handle Depth (in) 0.5 Min. Panel Thickness (mm) 9.8 Min. Panel Thickness (in) 0.375 Back-to-Back Option N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material Brass, Plastic
  • Finish Polished, Black
  • Weight of Item (g) 10
  • Length or Depth of Item when closed (mm) 12
  • Length or Depth of Item when closed (in) 0.5
  • Length or Depth of Item when open (mm) 44
  • Length or Depth of Item when open (in) 1.75
  • Height of Item (mm) 44
  • Height of Item (in) 1.75
  • Width of Item (mm) 44
  • Width of Item (in) 1.75
  • Handle Depth (mm) 12
  • Handle Depth (in) 0.5
  • Min. Panel Thickness (mm) 9.8
  • Min. Panel Thickness (in) 0.375
  • Back-to-Back Option N
  • All-Stainless Steel N
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number SP-35/PB
Product Name BRASS PLATED RECESS PULL - SP-35/PB
Handle Type 2-point Handle
Colors / Finishes Available Polished, Black
Handle Material Metal; Plastic
Material Description Brass, Plastic
Unlock Full Specs
to access all available technical data

Similar Products

WIRE PULL - H-42-B-4 - H-42-B-4 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
STAINLESS EDGE PULL - DSI-350-128 - DSI-350-128 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
STAINLESS EDGE PULL MIRROR - SND-95/M - SND-95/M - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
RING PULL - 26700 - 26700 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Polished
Handle Material Metal
View Details