Material 304 Stainless Steel
Finish Polished
Weight of Item (g) 8
Length or Depth of Item when closed (mm) 6.5
Length or Depth of Item when closed (in) 0.3125
Height of Item (mm) 36.5
Height of Item (in) 1.4375
Width of Item (mm) 22
Width of Item (in) 0.875
Load Capacity (kg) 10
Load Capacity (lbs) 22
Multi-Prong Hook N
For Drywall N
Offset Shape Y
Undermount Hook N
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.1 X 16 mm
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel
Finish Polished
Weight of Item (g) 8
Length or Depth of Item when closed (mm) 6.5
Length or Depth of Item when closed (in) 0.3125
Height of Item (mm) 36.5
Height of Item (in) 1.4375
Width of Item (mm) 22
Width of Item (in) 0.875
Load Capacity (kg) 10
Load Capacity (lbs) 22
Multi-Prong Hook N
For Drywall N
Offset Shape Y
Undermount Hook N
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.1 X 16 mm
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SP-22 is a polished 304 stainless steel hanger plate with a load capacity of 10 kg (22 lbs), a height of 36.5 mm, a width of 22 mm, and a depth of 6.5 mm. It includes a self-tapping screw measuring 3.1 mm by 16 mm and weighs 8 g. The part is designed for mounting applications requiring corrosion resistance and a polished finish.
Datasheet Summary Powered by GS/AI
The SP-22 is a polished 304 stainless steel hanger plate with a load capacity of 10 kg (22 lbs), a height of 36.5 mm, a width of 22 mm, and a depth of 6.5 mm. It includes a self-tapping screw measuring 3.1 mm by 16 mm and weighs 8 g. The part is designed for mounting applications requiring corrosion resistance and a polished finish.
Material 304 Stainless Steel
Finish Polished
Weight of Item (g) 8
Length or Depth of Item when closed (mm) 6.5
Length or Depth of Item when closed (in) 0.3125
Height of Item (mm) 36.5
Height of Item (in) 1.4375
Width of Item (mm) 22
Width of Item (in) 0.875
Load Capacity (kg) 10
Load Capacity (lbs) 22
Multi-Prong Hook N
For Drywall N
Offset Shape Y
Undermount Hook N
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.1 X 16 mm
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N